Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.31
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
1,364
in stock
|
Buy Now | |
Rapid Electronics
from US$9.96
|
1,364
in stock
|
Buy Now | |
Chip One Stop
from US$7.58
|
1,364
in stock
|
Buy Now | |
RS Americas
from US$5.53
|
98
in stock
|
Buy Now | |
Electro Enterprises
from US$18.00
|
95
in stock
|
Buy Now | |
element14
from US$19.45
|
52
in stock
|
Buy Now | |
TTI Europe
from US$9.00
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.66
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$13.66
|
14
in stock
|
Buy Now |
D Sub Shell Size | DB |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Round Cable Clamp |
Body Color | Yellow |
Connector Shell Size | DB |
External Depth | 1.062" |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | D Sub Junction Shells |
Connector Shell Size | B |
Cable Exit Angle | 180° |
RoHS Compliant | Yes |
Connector Accessory, Junction Shell, Metal |Cinch Connectivity Solutions DB20962 | Newark Electronics |
Where can I find additional details, specifications and documents for a DB20962?
Additional datasheets, footprints and schematics for DB20962 are listed on our Part Details page. You can also find images and similar parts to DB20962 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB20962 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB20962 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB20962 fall under?
The DB20962 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to DB20962 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB20962 you can contact the distributor directly for product support, shipping queries etc.
Is the DB20962 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB20962 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Electro Enterprises have stock available or on a lead time for DB20962.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB20962 often in real-time on the comparison pages.
What if I can't find stock of DB20962?
You can fill out our help required form which you can use to request a quote for DB20962 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.