DB1CB1RB Switches & Relays by ZF Electronics

Limit Switch,STRAIGHT,SPDT,ON-(ON),QUICK CONNECT Terminal,ROLLER LEVER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for RS
RS
from US$4.65
997
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

V4 microswitch,short roller,6A,250Vac | RS
v4 microswicth, short roller 6a,250v | ZF Electronics DB1C-B1RB | RS Americas
Microswitch, Spdt, 5A, 250Vac | Newark Electronics
Basic / Snap Action Switches | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DB1CB1RB?

Additional datasheets, footprints and schematics for DB1CB1RB are listed on our Part Details page. You can also find images and similar parts to DB1CB1RB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DB1CB1RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1CB1RB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DB1CB1RB fall under?

The DB1CB1RB is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DB1CB1RB when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DB1CB1RB you can contact the distributor directly for product support, shipping queries etc.

Is the DB1CB1RB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DB1CB1RB have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, Boersig and Sager have stock available or on a lead time for DB1CB1RB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DB1CB1RB often in real-time on the comparison pages.

What if I can't find stock of DB1CB1RB?

You can fill out our help required form which you can use to request a quote for DB1CB1RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay