Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.59
|
462
in stock
|
Buy Now | |
PEI-Genesis
from US$8.26
|
6,649
in stock
|
Buy Now | |
Newark Electronics
from US$13.82
|
481
in stock
|
Buy Now | |
element14
from US$13.81
|
462
in stock
|
Buy Now | |
TTI Europe
from US$8.76
|
172
in stock
|
Buy Now | |
Electro Enterprises
from US$12.68
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
189
in stock
|
Buy Now | |
Heilind Electronics
-
|
104
in stock
|
Buy Now | |
Avnet America
from US$9.76
|
-
|
Buy Now | |
RS Americas
from US$11.19
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Colour | Metalised |
Material | ABS Polymer |
Connector Accessories EMI Shielded Backshell 25 POS Thermoplastic Nickel Over Copper Finish | Avnet America |
Where can I find additional details, specifications and documents for a DB121073-151?
Additional datasheets, footprints and schematics for DB121073-151 are listed on our Part Details page. You can also find images and similar parts to DB121073-151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB121073-151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB121073-151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB121073-151 fall under?
The DB121073-151 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DB121073-151 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB121073-151 you can contact the distributor directly for product support, shipping queries etc.
Is the DB121073-151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB121073-151 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for DB121073-151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB121073-151 often in real-time on the comparison pages.
What if I can't find stock of DB121073-151?
You can fill out our help required form which you can use to request a quote for DB121073-151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.