Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.07
|
No stock
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M25 |
Cable Diameter Min | - |
Cable Diameter Max | - |
Cable Gland Material | - |
Gland Colour | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Accessory Type | Gland |
Box Quantity | 2 |
Cable Diameter | 27.2mm |
Cable Diameter Max - Imperial | 1.071" |
Cable Diameter Max - Metric | 27.2mm |
Cable Screen Diameter Min | 20.3mm |
For Use With | Steel Wire Armoured Cables Plastic or Rubber Sheathed Cables |
Mounting Hole Dia | 25mm |
Thread Size | M25 |
CABLE GLAND, OUTDOOR, 27.2MM, PK2 | Farnell |
Where can I find additional details, specifications and documents for a DAVCW25?
Additional datasheets, footprints and schematics for DAVCW25 are listed on our Part Details page. You can also find images and similar parts to DAVCW25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAVCW25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAVCW25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAVCW25 fall under?
The DAVCW25 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to DAVCW25 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAVCW25 you can contact the distributor directly for product support, shipping queries etc.
Is the DAVCW25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAVCW25 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DAVCW25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAVCW25 often in real-time on the comparison pages.
What if I can't find stock of DAVCW25?
You can fill out our help required form which you can use to request a quote for DAVCW25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.