Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
No stock
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | - |
Cable Diameter Max | - |
Cable Gland Material | - |
Gland Colour | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Accessory Type | Gland |
Box Quantity | 2 |
Cable Diameter | 15.8mm |
Cable Diameter Max - Imperial | 0.622" |
Cable Diameter Max - Metric | 15.8mm |
Cable Diameter Min - Imperial | 0.508" |
Cable Diameter Min - Metric | 12.9mm |
Cable Screen Diameter Min | 12.9mm |
For Use With | Steel Wire Armoured Cables Plastic or Rubber Sheathed Cables |
Mounting Hole Dia | 20mm |
Thread Size | M20 |
CABLE GLAND, INDOOR, 15.8MM, PK2 | Farnell |
Where can I find additional details, specifications and documents for a DAVBW20S?
Additional datasheets, footprints and schematics for DAVBW20S are listed on our Part Details page. You can also find images and similar parts to DAVBW20S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAVBW20S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAVBW20S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAVBW20S fall under?
The DAVBW20S is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to DAVBW20S when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAVBW20S you can contact the distributor directly for product support, shipping queries etc.
Is the DAVBW20S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAVBW20S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DAVBW20S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAVBW20S often in real-time on the comparison pages.
What if I can't find stock of DAVBW20S?
You can fill out our help required form which you can use to request a quote for DAVBW20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.