Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.44
|
No stock
|
Buy Now | |
Sager
from US$43.35
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$49.23
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$50.52
|
-
|
Buy Now | |
Distrelec
from US$44.58
|
-
|
Buy Now | |
TTI Europe
from US$43.42
|
-
|
Buy Now |
Reed Relays HV RELAYS | Sager |
SPST N/O 7.5kV ISOLATION 24V COIL UL | Heilind Electronics |
SPST n/o 7.5kV Isolation 24V Coil UL | RS |
Spst N/O 7.5Kv Isolation 24V Coil Ul |Sensata/cynergy3 DAT72475U | Newark Electronics |
Sensata Cynergy3 Reed Relay, 780Ohm, 1NO, 24V, 2A | Distrelec |
7.5KV 24V | TTI Europe |
Where can I find additional details, specifications and documents for a DAT72475U?
Additional datasheets, footprints and schematics for DAT72475U are listed on our Part Details page. You can also find images and similar parts to DAT72475U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAT72475U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAT72475U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAT72475U fall under?
The DAT72475U is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to DAT72475U when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAT72475U you can contact the distributor directly for product support, shipping queries etc.
Is the DAT72475U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAT72475U have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for DAT72475U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAT72475U often in real-time on the comparison pages.
What if I can't find stock of DAT72475U?
You can fill out our help required form which you can use to request a quote for DAT72475U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.