DAT70575PU Sensors by Cynergy3

SPST N/O 7.5KV ISOLATION 5V COIL (PANEL MOUNT) UL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.22

Distributor Stock
Logo for RS
RS
from US$58.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$62.03
-
Buy Now
Logo for Distrelec
Distrelec
from US$55.83
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$58.15
-
Buy Now
Logo for Sager
Sager
from US$53.22
-
Buy Now

Alternative Descriptions

SPST n/o 7.5kV Isolation 5V Coil (Panel | RS
Spst N/O 7.5Kv Isolation 5V Coil (Panel Mount) Ul |Sensata/cynergy3 DAT70575PU | Newark Electronics
Sensata Cynergy3 Reed Relay, 28Ohm, 1NO, 5V, 2A | Distrelec
7.5KV 5V | TTI Europe
Reed Relays HV RELAYS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAT70575PU?

Additional datasheets, footprints and schematics for DAT70575PU are listed on our Part Details page. You can also find images and similar parts to DAT70575PU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAT70575PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAT70575PU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAT70575PU fall under?

The DAT70575PU is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to DAT70575PU when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAT70575PU you can contact the distributor directly for product support, shipping queries etc.

Is the DAT70575PU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAT70575PU have stock available?

Authorised distributors including RS, Newark Electronics, Distrelec, TTI Europe and Sager have stock available or on a lead time for DAT70575PU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAT70575PU often in real-time on the comparison pages.

What if I can't find stock of DAT70575PU?

You can fill out our help required form which you can use to request a quote for DAT70575PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay