Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0473
|
No stock
|
Buy Now |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-723 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, SMALL SIGNAL, 0.1A, 80V, SOT-723 | Farnell |
Where can I find additional details, specifications and documents for a DAP222MT2L?
Additional datasheets, footprints and schematics for DAP222MT2L are listed on our Part Details page. You can also find images and similar parts to DAP222MT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAP222MT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAP222MT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAP222MT2L fall under?
The DAP222MT2L is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to DAP222MT2L when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAP222MT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DAP222MT2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAP222MT2L have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DAP222MT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAP222MT2L often in real-time on the comparison pages.
What if I can't find stock of DAP222MT2L?
You can fill out our help required form which you can use to request a quote for DAP222MT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.