Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Aec-Q101, Small Signal, Sot323 | Newark Electronics |
Diode Switching Diode 80V 0.1A 3-Pin SOT-323FL T/R | Avnet America |
DIODE, AEC-Q101, SMALL SIGNAL, SOT323 | element14 |
Where can I find additional details, specifications and documents for a DAP202UMFHTL?
Additional datasheets, footprints and schematics for DAP202UMFHTL are listed on our Part Details page. You can also find images and similar parts to DAP202UMFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAP202UMFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAP202UMFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAP202UMFHTL fall under?
The DAP202UMFHTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAP202UMFHTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAP202UMFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAP202UMFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAP202UMFHTL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DAP202UMFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAP202UMFHTL often in real-time on the comparison pages.
What if I can't find stock of DAP202UMFHTL?
You can fill out our help required form which you can use to request a quote for DAP202UMFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.