Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Diode Case Style | SOT-416 |
RoHS Compliant | Yes |
80V, 0.1A, 3-Pin SOT-416. | Future Electronics |
Where can I find additional details, specifications and documents for a DAN217WTL.?
Additional datasheets, footprints and schematics for DAN217WTL. are listed on our Part Details page. You can also find images and similar parts to DAN217WTL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN217WTL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN217WTL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN217WTL. fall under?
The DAN217WTL. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN217WTL. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN217WTL. you can contact the distributor directly for product support, shipping queries etc.
Is the DAN217WTL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DAN217WTL. have stock available?
Authorised distributors including CoreStaff, Chip One Stop and Future Electronics have stock available or on a lead time for DAN217WTL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN217WTL. often in real-time on the comparison pages.
What if I can't find stock of DAN217WTL.?
You can fill out our help required form which you can use to request a quote for DAN217WTL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.