Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0288
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0288
|
44,678
in stock
|
Buy Now | |
Chip One Stop
from US$0.0483
|
360,100
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
49,758
in stock
|
Buy Now | |
Future Electronics
from US$0.0373
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0384
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
2,626
in stock
|
Buy Now | |
element14
from US$0.06
|
2,626
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,626
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0375
|
215
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold package. |
High reliability. |
Configuration | Series Connection |
---|---|
Package Code | SOT-346 |
Package(JEITA) | SC-59 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DAN217 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode Switching 80V 100mA SOD-346 | RS |
DAN217 Series 80 V 300 mA SMT Ultra High-Speed Switching Diode - SOT-23 | Future Electronics |
Diode Switching 80V 0.3A 3-Pin SMD T/R | Avnet America |
Small Signal Diode, 80V, Sot-346 | Newark Electronics |
DIODE ARRAY, DUAL | element14 |
Diode: switching | Transfer Multisort Elektronik |
ROHM DAN217T146, SMT Switching Diode, 80V 300mA, 4ns, 3-Pin SOD-123 | ROHM Semiconductor DAN217T146 | RS Americas |
Where can I find additional details, specifications and documents for a DAN217T146?
Additional datasheets, footprints and schematics for DAN217T146 are listed on our Part Details page. You can also find images and similar parts to DAN217T146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN217T146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN217T146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN217T146 fall under?
The DAN217T146 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN217T146 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN217T146 you can contact the distributor directly for product support, shipping queries etc.
Is the DAN217T146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DAN217T146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for DAN217T146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN217T146 often in real-time on the comparison pages.
What if I can't find stock of DAN217T146?
You can fill out our help required form which you can use to request a quote for DAN217T146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.