Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Small Signal Diode, 80V, 0.1A, Sot-323 | Newark Electronics |
DIODE, AEC-Q101, SMALL SIGNAL, SOT323 | element14 |
Diode Switching 80V 0.1A 3-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DAN202UMFHTL?
Additional datasheets, footprints and schematics for DAN202UMFHTL are listed on our Part Details page. You can also find images and similar parts to DAN202UMFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN202UMFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN202UMFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN202UMFHTL fall under?
The DAN202UMFHTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN202UMFHTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN202UMFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAN202UMFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAN202UMFHTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for DAN202UMFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN202UMFHTL often in real-time on the comparison pages.
What if I can't find stock of DAN202UMFHTL?
You can fill out our help required form which you can use to request a quote for DAN202UMFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.