| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | DAC8820 |
| Kit Application Type | Data Converter |
| Application Sub Type | DAC |
| Kit Contents | Eval Board DAC8820 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | 16bit Current Multiplying Quad DAC Onboard Ref Options for ±10V High-speed Parallel Interface |
Where can I find additional details, specifications and documents for a DAC8820EVM?
Additional datasheets, footprints and schematics for DAC8820EVM are listed on our Part Details page. You can also find images and similar parts to DAC8820EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8820EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8820EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8820EVM fall under?
The DAC8820EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DAC8820EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8820EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8820EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8820EVM have stock available?
There is no stock from authorised distributors for DAC8820EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8820EVM often in real-time on the comparison pages.
What if I can't find stock of DAC8820EVM?
You can fill out our help required form which you can use to request a quote for DAC8820EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.