Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DAC8814 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board DAC8814 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 14bit Current Multiplying Quad DAC Onboard ±10 V Ref & Buffer Ckts High-Speed Serial Interface |
DAC8814 evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC8814EVM?
Additional datasheets, footprints and schematics for DAC8814EVM are listed on our Part Details page. You can also find images and similar parts to DAC8814EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8814EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8814EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8814EVM fall under?
The DAC8814EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DAC8814EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8814EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8814EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8814EVM have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for DAC8814EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8814EVM often in real-time on the comparison pages.
What if I can't find stock of DAC8814EVM?
You can fill out our help required form which you can use to request a quote for DAC8814EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.