| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Resolution (Bits) | 14bit |
|---|---|
| Sampling Rate | 2MSPS |
| Input Channel Type | Serial |
| Supply Voltage Range | 2.7V to 5.5V |
| ADC / DAC Case Style | TSSOP |
| No. of Pins | 16Pins |
| Data Interface | 3 Wire Serial |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 8802 |
| IC Case Style | TSSOP |
| Linearity Error | 0.006% |
| Linearity Error ADC / DAC + | 1LSB |
| Linearity Error ADC / DAC - | 1LSB |
| No. of Bits | 14bit |
| No. of Channels | 2Channels |
| Operating Temperature Range | -40°C to +85°C |
| Output Type | Current |
| Settling Time | 0.5µs |
| Supply Current | 2µA |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DAC8802IPWG4 .?
Additional datasheets, footprints and schematics for DAC8802IPWG4 . are listed on our Part Details page. You can also find images and similar parts to DAC8802IPWG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8802IPWG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8802IPWG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8802IPWG4 . fall under?
The DAC8802IPWG4 . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8802IPWG4 . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8802IPWG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8802IPWG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8802IPWG4 . have stock available?
There is no stock from authorised distributors for DAC8802IPWG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8802IPWG4 . often in real-time on the comparison pages.
What if I can't find stock of DAC8802IPWG4 .?
You can fill out our help required form which you can use to request a quote for DAC8802IPWG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.