DAC8562FSZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: DAC8562
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC8562 is a complete, parallel input, 12-bit, voltage output DAC designed to operate from a single +5 volt supply. Built using a CBCMOS process, these monolithic DACs offer the user low cost, and ease-of-use in +5 volt only systems.Included on the chip, in addition to the DAC, is a rail-to-rail amplifier, latch and reference. The reference (REFOUT) is trimmed to 2.5 volts, and the on-chip amplifier gains up the DAC output to 4.095 volts full scale. The user needs only supply a + volt supply.The DAC8562 is coded straight binary. The op amp output swings from 0 to +4.095 volts for a one milivolt per bit resolution, and is capable of driving ±5 mA. Built using low temperature-coefficient silicon-chrome thin-film resistors, excellent linearity error versus digital input code plot.Digital interface is parallel and high speed to the interface to the fastest processors without wait states. The interface is very simple requiring only a single CE signal. An asynchronous CLR input sets the output to zero scale.The DAC8562 is available in tow different 20-pin packages, plastic DIP and SOL-20. Each part is fully specified for operation over -40°C to +85°C, an the full +5 V ±5 % power supply range.For MIL-STD_883

Where to Buy

Prices starting from US$18.52

Distributor Stock
Logo for RS
RS
from US$27.21
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$18.52
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.82
11
in stock
Buy Now
Logo for element14
element14
from US$29.20
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$27.45
11
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$26.22
6
in stock
Buy Now

Features

Complete 12-Bit DAC
No External Components
Single +5 Volt Operation
1 mV/Bit with 4.095 V Full Scale
True Voltage Output, ±5 mA Drive
Very Low Power -3 mW

Alternative Descriptions

+5V 12-BIT COMPLETE DAC | Analog Devices
Da Converter, 12Bit, Wsoic | Newark Electronics
DA CONVERTER, 12BIT, WSOIC | element14
CONVERTER - DAC | Richardson RFPD
DAC 1-Ch R-2R 12-Bit 20-Pin SOIC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8562FSZ?

Additional datasheets, footprints and schematics for DAC8562FSZ are listed on our Part Details page. You can also find images and similar parts to DAC8562FSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8562FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8562FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8562FSZ fall under?

The DAC8562FSZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to DAC8562FSZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8562FSZ you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8562FSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DAC8562FSZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for DAC8562FSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8562FSZ often in real-time on the comparison pages.

What if I can't find stock of DAC8562FSZ?

You can fill out our help required form which you can use to request a quote for DAC8562FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay