Status: | Production |
---|---|
Series: | DAC8512 |
RoHS: | Compliant |
Prices starting from US$8.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.50
|
No stock
|
Buy Now | |
Analog Devices
from US$11.35
|
5,934
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
50
in stock
|
Buy Now | |
CoreStaff
from US$8.73
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$15.91
|
-
|
Buy Now | |
element14
from US$18.33
|
-
|
Buy Now | |
Richardson RFPD
from US$16.40
|
-
|
Buy Now | |
Farnell
from US$17.31
|
-
|
Buy Now |
Space Saving SO-8 or Mini-DIP Packages |
Complete, Voltage Output with Internal Reference |
1 mV/Bit with 4.095 V Full Scale |
Single +5 Volt Operation |
No External Components |
3-Wire Serial Data Interface, 20 MHz Data Loading Rate |
Low Power: 2.5 mW |
25V 12-BIT MULT DAC IC | Analog Devices |
1 channel 12bit D-A converter,DAC8512FP | RS |
Da Converter, 12Bit, Dip | Newark Electronics |
DA CONVERTER, 12BIT, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8512FPZ?
Additional datasheets, footprints and schematics for DAC8512FPZ are listed on our Part Details page. You can also find images and similar parts to DAC8512FPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8512FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8512FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8512FPZ fall under?
The DAC8512FPZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8512FPZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8512FPZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8512FPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8512FPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, RS and Newark Electronics have stock available or on a lead time for DAC8512FPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8512FPZ often in real-time on the comparison pages.
What if I can't find stock of DAC8512FPZ?
You can fill out our help required form which you can use to request a quote for DAC8512FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.