Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.92
|
No stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 93kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | SPI QSPI Microwire DSP |
Base Number | 8501 |
IC Case Style | SOP |
IC Generic Number | 8501 |
Linearity Error | 0.0987% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 8501 |
No. of Bits | 16bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Rail-to-Rail |
Sample Rate | 93kSPS |
Settling Time | 8µs |
Supply Current | 250µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a DAC8501E/250G4?
Additional datasheets, footprints and schematics for DAC8501E/250G4 are listed on our Part Details page. You can also find images and similar parts to DAC8501E/250G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8501E/250G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8501E/250G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8501E/250G4 fall under?
The DAC8501E/250G4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8501E/250G4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8501E/250G4 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8501E/250G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8501E/250G4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DAC8501E/250G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8501E/250G4 often in real-time on the comparison pages.
What if I can't find stock of DAC8501E/250G4?
You can fill out our help required form which you can use to request a quote for DAC8501E/250G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.