DAC8412EPZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: DAC8412
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC8412 / DAC8413 are quad, 12-bit voltage output DACs with readback capability. Built using a complementary BiCMOS process, these monolithic DACs offer the user very high package density.Output voltage swing is set by the two reference inputs VREFH and VREFL. By setting the VREFL input to 0 V and VREFH to a positive voltage, the DAC provides a unipolar positive output range. A similar configuration with VREFH at 0 V and VREFL at a negative voltage provides a unipolar negative output range. Bipolar outputs are configured by connecting both VREFH and VREFL to nonzero voltages. This method of setting output voltage range has advantages over other bipolar offsetting methods because it is not dependent on internal and external resistors with different temperature coefficients.Digital controls allow the user to load or read back data from any DAC, load any DAC, and transfer data to all DACs at one time.An active low RESET loads all DAC output registers to midscale for the DAC8412 and zero scale for the DAC8413.The DAC8412 / DAC8413 are available in 28-lead plastic DIP, 28-lead ceramic DIP, 28-lead PLCC, and 28-lead LCC packages.They can be operated from a wide variety of supply and reference voltages with supplies ranging from single +5 V to ±15 V, and references from +2.5 V to ±10 V. Power dissipation is less than 330 mW with ±15 V supplies and only 60 mW with a +5 V supply.For MIL-STD-883

Where to Buy

Prices starting from US$67.99

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$67.99
3,695
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$93.57
-
Buy Now

Features

+5 V to ±15 V operation
Unipolar or bipolar operation
True voltage output
Double-buffered inputs
Reset to minimum (DAC8413) or center scale (DAC8412)
Fast bus access time
Readback

Alternative Descriptions

QUAD 12-BIT VOLT OUT DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8412EPZ?

Additional datasheets, footprints and schematics for DAC8412EPZ are listed on our Part Details page. You can also find images and similar parts to DAC8412EPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8412EPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8412EPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8412EPZ fall under?

The DAC8412EPZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to DAC8412EPZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8412EPZ you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8412EPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DAC8412EPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DAC8412EPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8412EPZ often in real-time on the comparison pages.

What if I can't find stock of DAC8412EPZ?

You can fill out our help required form which you can use to request a quote for DAC8412EPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay