Status: | Production |
---|---|
Series: | DAC8228 |
RoHS: | Compliant |
Two 8-Bit Voltage Out DACs in a Single Chip |
Fits 7528/7628 Sockets |
Adjustment Free Internal CMOS Ops Amps |
Single +12V to +15V Operation |
TTL Compatible Over Full VDD range |
Fast Interface Timing ..............TWR = 50 ns |
Improved Resistance to ESD |
Available in Small Outline Package |
CerDIP and Epoxy Packages come in the Extended Industrial Temperature Range of -40°C to +85°C |
Available in Die Form |
DUAL 8-BIT VOLTAGE OUTPUT | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC8228FPZ?
Additional datasheets, footprints and schematics for DAC8228FPZ are listed on our Part Details page. You can also find images and similar parts to DAC8228FPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8228FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8228FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8228FPZ fall under?
The DAC8228FPZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC8228FPZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8228FPZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8228FPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC8228FPZ have stock available?
Authorised distributors including Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for DAC8228FPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8228FPZ often in real-time on the comparison pages.
What if I can't find stock of DAC8228FPZ?
You can fill out our help required form which you can use to request a quote for DAC8228FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.