Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.47
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.47
|
8,168
in stock
|
Buy Now |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SON |
No. of Pins | 10Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8162 |
Linearity Error ADC / DAC + | 1LSB |
Operating Temperature Range | -40°C to +125°C |
Settling Time | 7µs |
14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/°C Reference | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC8162SDSCT?
Additional datasheets, footprints and schematics for DAC8162SDSCT are listed on our Part Details page. You can also find images and similar parts to DAC8162SDSCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8162SDSCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8162SDSCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8162SDSCT fall under?
The DAC8162SDSCT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8162SDSCT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8162SDSCT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8162SDSCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8162SDSCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC8162SDSCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8162SDSCT often in real-time on the comparison pages.
What if I can't find stock of DAC8162SDSCT?
You can fill out our help required form which you can use to request a quote for DAC8162SDSCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.