DAC8143FPZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: DAC8143
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC8143 is a 12-bit serial-input, daisy-chain digital-to-analog converter. It was designed for multiple serial DAC systems where serial daisy-chaining one DAC after another is greatly simplified. The daisy chain feature saves address-decoding lines enabling simpler logic interfacing in multiple package DAC designs.The DAV8143 is ideal for data acquisition and process control systems offering the user a wide flexibility in output voltage ranges through choices of external references and output I-to-V converter op amps.Serial data in the input register (MSB first) is sequentially clocked out to the SRO pin as the new data word (MSB first) is simultaneously clocked in from the SRI pin. The strobe inputs are used to clock in/out data on the rising or falling (user selected) strobe edges (STB1, STB2, STB3, STB4). When the shift register’s data has been updated, the new data word is transferred to the DAC register with use of LD1 and LD2 inputs.Separate LOAD control inputs allow simultaneous output updating of multiple DACs. An asynchronous CLEAR input resets the DAC register without altering data in the input register.Improved linearity and gain error performance permits reduced circuit parts count through the elimination of trimming components. Fast interface timing reduces timing design considerations while minimizing microprocessor wait states.The DAC8143 is available in plastic packages that are compatible with autoinsertion equipment.Plastic packaged devices come in the extended industrial temperature range of –40°C to +85°C.

Where to Buy

Prices starting from US$12.23

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.23
1,382
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$17.24
-
Buy Now

Features

Improved Resistance to ESD
Minimizes Address-Decoding in Multiple DAC Systems—Three-Wire Interface for Any Number of DACs:
One Data Line
One CLK Line
One Load Line
Fast, Flexible, Microprocessor Interfacing in Serially Controlled systems
Buffered Digital Output Pin for Daisy-Chaining Multiple DACs
-40°C to +85°C for the Extended Industrial Temperature Range

Alternative Descriptions

12-BIT SERIAL INPUT DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8143FPZ?

Additional datasheets, footprints and schematics for DAC8143FPZ are listed on our Part Details page. You can also find images and similar parts to DAC8143FPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8143FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8143FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8143FPZ fall under?

The DAC8143FPZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to DAC8143FPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8143FPZ you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8143FPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DAC8143FPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DAC8143FPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8143FPZ often in real-time on the comparison pages.

What if I can't find stock of DAC8143FPZ?

You can fill out our help required form which you can use to request a quote for DAC8143FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay