DAC8043FPZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: DAC8043
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Newer Alternatives: NEW DESIGNS:AD5443 High Bandwidth CMOS 12-Bit Serial Interface Multiplying D/A ConverterThe DAC8043 is a high accuracy 12-bit CMOS multiplying DAC in a space-saving 8-lead PDIP package. Featuring serial data input, double buffering, and excellent analog performance, the DAC8043 is ideal for

Where to Buy

Prices starting from US$17.24

Distributor Stock
Logo for Farnell
Farnell
from US$24.56
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$17.24
25,587
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.33
156
in stock
Buy Now
Logo for element14
element14
from US$29.60
156
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$25.18
-
Buy Now

Features

12-bit accuracy in an 8-lead PDIP and SOIC
package
Fast Serial Data Input
Double Data Buffers
Low ±½ LSB maximum INL and ±1 LSB
maximum DNL
Maximum gain error: 2 LSB
Low ±5 ppm/°C maximum tempco
ESD Resistant
Low Cost
Available in Die Form

Alternative Descriptions

8-PIN SERIAL INPUT 12-BIT | Analog Devices
Da Converter, 12Bit, Dip | Newark Electronics
DA CONVERTER, 12BIT, DIP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8043FPZ?

Additional datasheets, footprints and schematics for DAC8043FPZ are listed on our Part Details page. You can also find images and similar parts to DAC8043FPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8043FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8043FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8043FPZ fall under?

The DAC8043FPZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to DAC8043FPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8043FPZ you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8043FPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DAC8043FPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for DAC8043FPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8043FPZ often in real-time on the comparison pages.

What if I can't find stock of DAC8043FPZ?

You can fill out our help required form which you can use to request a quote for DAC8043FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay