Status: | Unknown |
---|---|
Series: | Dual 12 Bit R-2R DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 130kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12 Bit R-2R DACs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dac, R-2R , 12Bit, 130Ksps, Soic-8 | Newark Electronics |
IC DAC 12BIT V-OUT 8SOIC | Schukat Electronic |
Dual, 12-Bit Serial Input Digital-To-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7612U/2K5?
Additional datasheets, footprints and schematics for DAC7612U/2K5 are listed on our Part Details page. You can also find images and similar parts to DAC7612U/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7612U/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7612U/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7612U/2K5 fall under?
The DAC7612U/2K5 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7612U/2K5 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7612U/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7612U/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7612U/2K5 have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic, Texas Instruments and Farnell have stock available or on a lead time for DAC7612U/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7612U/2K5 often in real-time on the comparison pages.
What if I can't find stock of DAC7612U/2K5?
You can fill out our help required form which you can use to request a quote for DAC7612U/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.