DAC7513N/250G4 Data & Signal Conversion by Texas Instruments

12BIT DAC 1 CH SMD 7513 SOT-23-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for Farnell
Farnell
from US$6.01
No stock
Buy Now
Logo for element14
element14
from US$4.03
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 95kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style SOT-23
No. of Pins 8Pins
Data Interface Serial
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features SPI QSPI Microwire DSP
Base Number 7513
IC Case Style SOT-23
IC Generic Number 7513
Linearity Error 0.195%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
Logic Function Number 7513
No. of Bits 12bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +105°C
Output Type Rail-to-Rail
Sample Rate 95kSPS
Settling Time 10µs
Supply Current 115µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC7513N/250G4?

Additional datasheets, footprints and schematics for DAC7513N/250G4 are listed on our Part Details page. You can also find images and similar parts to DAC7513N/250G4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC7513N/250G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7513N/250G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC7513N/250G4 fall under?

The DAC7513N/250G4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC7513N/250G4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7513N/250G4 you can contact the distributor directly for product support, shipping queries etc.

Is the DAC7513N/250G4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC7513N/250G4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for DAC7513N/250G4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC7513N/250G4 often in real-time on the comparison pages.

What if I can't find stock of DAC7513N/250G4?

You can fill out our help required form which you can use to request a quote for DAC7513N/250G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay