DAC7513E/250 Data & Signal Conversion by Texas Instruments

DAC 12BIT 95KSPS MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.08
108,544
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.82
218
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.76
35
in stock
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 95kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style MSOP
No. of Pins 8Pins
Data Interface 3 Wire Serial
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC | Texas Instruments
IC: D/A converter | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC7513E/250?

Additional datasheets, footprints and schematics for DAC7513E/250 are listed on our Part Details page. You can also find images and similar parts to DAC7513E/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC7513E/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7513E/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC7513E/250 fall under?

The DAC7513E/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC7513E/250 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7513E/250 you can contact the distributor directly for product support, shipping queries etc.

Is the DAC7513E/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC7513E/250 have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for DAC7513E/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC7513E/250 often in real-time on the comparison pages.

What if I can't find stock of DAC7513E/250?

You can fill out our help required form which you can use to request a quote for DAC7513E/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay