Status: | Unknown |
---|---|
Series: | Octal 14 Bit R-2R Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | DSBGA |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 14 Bit R-2R Voltage Output DACs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
True 14-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference | Texas Instruments |
DAC, R-2R VOLTAGE O/P, 14BIT, DSBGA-16 | element14 |
Where can I find additional details, specifications and documents for a DAC70508ZYZFT?
Additional datasheets, footprints and schematics for DAC70508ZYZFT are listed on our Part Details page. You can also find images and similar parts to DAC70508ZYZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC70508ZYZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC70508ZYZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC70508ZYZFT fall under?
The DAC70508ZYZFT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC70508ZYZFT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC70508ZYZFT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC70508ZYZFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC70508ZYZFT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DAC70508ZYZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC70508ZYZFT often in real-time on the comparison pages.
What if I can't find stock of DAC70508ZYZFT?
You can fill out our help required form which you can use to request a quote for DAC70508ZYZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.