Status: | Production |
---|---|
Series: | DAC312 |
RoHS: | Compliant |
Prices starting from US$7.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.45
|
24
in stock
|
Buy Now | |
Analog Devices
from US$7.65
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
85
in stock
|
Buy Now | |
CoreStaff
from US$11.28
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$13.45
|
24
in stock
|
Buy Now | |
element14
from US$12.76
|
24
in stock
|
Buy Now | |
Farnell
from US$12.08
|
24
in stock
|
Buy Now | |
Richardson RFPD
from US$10.80
|
-
|
Buy Now |
Differential Nonlinearity: ±1/2 LSB |
Nonlinearity: 0.05% |
Fast Settling Time: 250 ns |
High Compliance: -5 V to +10 V |
Differential Outputs: 0 to 4 mA |
Guaranteed Monotonicity: 12 bits |
Low Full-Scale Tempco: 10 ppm/°C |
Circuit Interface to TTL, CMOS, ECL, PMOS/NMOS |
Low Power Consumption: 225 mW |
Industry Standard AM6012 Pinout |
Available in Die Form |
12-BIT HIGH-SPEED MULTIPL | Analog Devices |
DAC 1-CH R-2R 12-Bit 20-Pin SOIC | RS |
Dac, 12Bit, Sol-20, -40 To 85Deg C | Newark Electronics |
DAC, 12BIT, SOL-20, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC312HSZ?
Additional datasheets, footprints and schematics for DAC312HSZ are listed on our Part Details page. You can also find images and similar parts to DAC312HSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC312HSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC312HSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC312HSZ fall under?
The DAC312HSZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC312HSZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC312HSZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC312HSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC312HSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, RS and Newark Electronics have stock available or on a lead time for DAC312HSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC312HSZ often in real-time on the comparison pages.
What if I can't find stock of DAC312HSZ?
You can fill out our help required form which you can use to request a quote for DAC312HSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.