DAC08ESZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: DAC08
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DAC08 series of 8-bit monolithic digital-to-analog convertersprovide very high speed performance coupled with low costand outstanding

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$3.85
240
in stock
Buy Now
Logo for element14
element14
from US$2.77
240
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.66
240
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.98
232
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.43
8
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.59
-
Buy Now

Features

Fast settling output current: 85 ns
Full-scale current prematched to ±1 LSB
Direct interface to TTL, CMOS, ECL, HTL, PMOS
Nonlinearity to 0.1% maximum over temperature range
High output impedance and compliance: −10 V to +18 V
Complementary current outputs
Wide range multiplying capability: 1 MHz bandwidth
Low FS current drift: ±10 ppm/°C
Wide power supply range: ±4.5 V to ±18 V
Low power consumption: 33 mW at ±5 V
Low cost

Alternative Descriptions

Dac, 8Bit, Nsoic-16, 0 To 70Deg C | Newark Electronics
DAC, 8BIT, NSOIC-16, 0 TO 70DEG C | element14
SO-16 MARKED AS "DAC08E" | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC08ESZ?

Additional datasheets, footprints and schematics for DAC08ESZ are listed on our Part Details page. You can also find images and similar parts to DAC08ESZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC08ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC08ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC08ESZ fall under?

The DAC08ESZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to DAC08ESZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC08ESZ you can contact the distributor directly for product support, shipping queries etc.

Is the DAC08ESZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DAC08ESZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for DAC08ESZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC08ESZ often in real-time on the comparison pages.

What if I can't find stock of DAC08ESZ?

You can fill out our help required form which you can use to request a quote for DAC08ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay