Status: | Production |
---|---|
Series: | DAC08 |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
1
in stock
|
Buy Now | |
Analog Devices
from US$1.56
|
257
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
147
in stock
|
Buy Now | |
element14
from US$2.15
|
147
in stock
|
Buy Now | |
Farnell
from US$2.20
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
50
in stock
|
Buy Now | |
Richardson RFPD
from US$2.04
|
-
|
Buy Now |
Fast settling output current: 85 ns |
Full-scale current prematched to ±1 LSB |
Direct interface to TTL, CMOS, ECL, HTL, PMOS |
Nonlinearity to 0.1% maximum over temperature range |
High output impedance and compliance: −10 V to +18 V |
Complementary current outputs |
Wide range multiplying capability: 1 MHz bandwidth |
Low FS current drift: ±10 ppm/°C |
Wide power supply range: ±4.5 V to ±18 V |
Low power consumption: 33 mW at ±5 V |
Low cost |
SO-16 HIGH SPEED MULTIPLY | Analog Devices |
Dac, 8Bit, Nsoic-16, 0 To 70Deg C | Newark Electronics |
DAC, 8BIT, NSOIC-16, 0 TO 70DEG C | element14 |
DAC,DAC08CS 8bit multiplying SOIC16 | RS |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a DAC08CSZ?
Additional datasheets, footprints and schematics for DAC08CSZ are listed on our Part Details page. You can also find images and similar parts to DAC08CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC08CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC08CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC08CSZ fall under?
The DAC08CSZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DAC08CSZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC08CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC08CSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DAC08CSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DAC08CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC08CSZ often in real-time on the comparison pages.
What if I can't find stock of DAC08CSZ?
You can fill out our help required form which you can use to request a quote for DAC08CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.