Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$2.93
|
108
in stock
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | ± 4.5V to ± 18V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | CMOS Parallel TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | Multiplying |
Base Number | 0800 |
Conversion Time | 2µs |
Device Marking | DAC0800 |
IC Case Style | DIP |
IC Generic Number | 0800 |
IC Temperature Range | Commercial |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 800 |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Current |
Power Dissipation Ptot Max | 174mW |
Settling Time | 0.15µs |
Supply Current | 2.5mA |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Where can I find additional details, specifications and documents for a DAC0800LCN?
Additional datasheets, footprints and schematics for DAC0800LCN are listed on our Part Details page. You can also find images and similar parts to DAC0800LCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC0800LCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC0800LCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC0800LCN fall under?
The DAC0800LCN is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC0800LCN when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC0800LCN you can contact the distributor directly for product support, shipping queries etc.
Is the DAC0800LCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC0800LCN have stock available?
Authorised distributors including Rapid Electronics have stock available or on a lead time for DAC0800LCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC0800LCN often in real-time on the comparison pages.
What if I can't find stock of DAC0800LCN?
You can fill out our help required form which you can use to request a quote for DAC0800LCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.