Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.13
D Sub Shell Size | DA |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | PP (Polypropylene) Body |
Accessory Type | Plastic Backshell |
Connector Shell Size | DA |
External Depth | 1.228" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DABS-15?
Additional datasheets, footprints and schematics for DABS-15 are listed on our Part Details page. You can also find images and similar parts to DABS-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DABS-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DABS-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DABS-15 fall under?
The DABS-15 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to DABS-15 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DABS-15 you can contact the distributor directly for product support, shipping queries etc.
Is the DABS-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DABS-15 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics Asia, Heilind Electronics, RS Americas and element14 have stock available or on a lead time for DABS-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DABS-15 often in real-time on the comparison pages.
What if I can't find stock of DABS-15?
You can fill out our help required form which you can use to request a quote for DABS-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.