Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Body Diameter | 16mm |
Colour | Black |
External Length / Height | 36mm |
External Width | 42mm |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a DA77762-15?
Additional datasheets, footprints and schematics for DA77762-15 are listed on our Part Details page. You can also find images and similar parts to DA77762-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA77762-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA77762-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA77762-15 fall under?
The DA77762-15 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DA77762-15 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA77762-15 you can contact the distributor directly for product support, shipping queries etc.
Is the DA77762-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA77762-15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DA77762-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA77762-15 often in real-time on the comparison pages.
What if I can't find stock of DA77762-15?
You can fill out our help required form which you can use to request a quote for DA77762-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.