Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 100mcd |
No. of Digits / Alpha | 2 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display, 0.56" Common Anode , Red | Newark Electronics |
DISPLAY, 0.56" CMN ANODE, RED | element14 |
7-Seg Display 2-Digit 14.22mm Red | RS |
2-DIG.DISPLAY 14MM RED 630NM | TTI Europe |
LED Displays & Accessories .56 DUAL DIGIT RED LED DISPLAY | Sager |
Displays Segmented Panel 2DIGIT 16LED Red 18-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a DA56-51SURKWA?
Additional datasheets, footprints and schematics for DA56-51SURKWA are listed on our Part Details page. You can also find images and similar parts to DA56-51SURKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA56-51SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA56-51SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA56-51SURKWA fall under?
The DA56-51SURKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DA56-51SURKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA56-51SURKWA you can contact the distributor directly for product support, shipping queries etc.
Is the DA56-51SURKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA56-51SURKWA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for DA56-51SURKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA56-51SURKWA often in real-time on the comparison pages.
What if I can't find stock of DA56-51SURKWA?
You can fill out our help required form which you can use to request a quote for DA56-51SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.