Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
1,686
in stock
|
Buy Now | |
TTI Europe
from US$1.31
|
240
in stock
|
Buy Now | |
SOS electronic
from US$1.36
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
138
in stock
|
Buy Now | |
Micros
from US$1.56
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 8000µcd |
No. of Digits / Alpha | 2 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display: LED | Transfer Multisort Elektronik |
2-DIG.DISPLAY 14MM S-RED 625NM | TTI Europe |
LED Display 7-segment 2-digit 0.56"(14.22mm) Red 625nm | SOS electronic |
Kingbright DA56-11EWA 14.2mm Red LED Dual Anode Display | Rapid Electronics |
2-digit THT LED display | Micros |
Display, Seven Segment, 14.22Mm, Red | Newark Electronics |
LED Displays & Accessories HI EFF RED DIFFUSED 2 DIGIT | Sager |
KINDA56-11EWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a DA56-11EWA?
Additional datasheets, footprints and schematics for DA56-11EWA are listed on our Part Details page. You can also find images and similar parts to DA56-11EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA56-11EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA56-11EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA56-11EWA fall under?
The DA56-11EWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DA56-11EWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA56-11EWA you can contact the distributor directly for product support, shipping queries etc.
Is the DA56-11EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA56-11EWA have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, SOS electronic, Rapid Electronics and Micros have stock available or on a lead time for DA56-11EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA56-11EWA often in real-time on the comparison pages.
What if I can't find stock of DA56-11EWA?
You can fill out our help required form which you can use to request a quote for DA56-11EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.