Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.52
|
139
in stock
|
Buy Now | |
PEI-Genesis
from US$4.45
|
2,071
in stock
|
Buy Now | |
Newark Electronics
from US$7.09
|
139
in stock
|
Buy Now | |
element14
from US$5.20
|
139
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
TTI Europe
from US$4.34
|
-
|
Buy Now |
Accessory Type | Potting Shell |
---|---|
For Use With | ITT Cannon D Sub Connectors |
Product Range | - |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
D Sub Shell Size | DA |
Connector Accessories Potting Shell Nylon Natural | Avnet America |
Where can I find additional details, specifications and documents for a DA509051?
Additional datasheets, footprints and schematics for DA509051 are listed on our Part Details page. You can also find images and similar parts to DA509051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA509051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA509051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA509051 fall under?
The DA509051 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to DA509051 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA509051 you can contact the distributor directly for product support, shipping queries etc.
Is the DA509051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA509051 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DA509051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA509051 often in real-time on the comparison pages.
What if I can't find stock of DA509051?
You can fill out our help required form which you can use to request a quote for DA509051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.