Status: | Unknown |
---|---|
Series: | DA5-050 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | USB |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | DA5-050 Series |
Plug Type | US |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Adapter, Ac-Dc, 5V, 5W | Newark Electronics |
5W,5V,USB WALLMOUNT ADAPTER US,BL | Farnell |
Where can I find additional details, specifications and documents for a DA5-050US-B?
Additional datasheets, footprints and schematics for DA5-050US-B are listed on our Part Details page. You can also find images and similar parts to DA5-050US-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA5-050US-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA5-050US-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA5-050US-B fall under?
The DA5-050US-B is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DA5-050US-B when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA5-050US-B you can contact the distributor directly for product support, shipping queries etc.
Is the DA5-050US-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA5-050US-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for DA5-050US-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA5-050US-B often in real-time on the comparison pages.
What if I can't find stock of DA5-050US-B?
You can fill out our help required form which you can use to request a quote for DA5-050US-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.