Status: | Unknown |
---|---|
Series: | DA45C Series |
RoHS: | Unknown |
No. of Outputs | 4 Output |
---|---|
Output Power Max | 45W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | 9V |
Output Current - Output 2 | 3A |
Output Connector | USB Type C |
Output Voltage - Output 3 | 20V |
Output Current - Output 3 | 2.25A |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | DA45C Series |
Plug Type | CH |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Adaptor, Ac-Dc, 4 O/P, 45W | Newark Electronics |
Where can I find additional details, specifications and documents for a DA45C-J3WCH?
Additional datasheets, footprints and schematics for DA45C-J3WCH are listed on our Part Details page. You can also find images and similar parts to DA45C-J3WCH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA45C-J3WCH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA45C-J3WCH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA45C-J3WCH fall under?
The DA45C-J3WCH is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DA45C-J3WCH when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA45C-J3WCH you can contact the distributor directly for product support, shipping queries etc.
Is the DA45C-J3WCH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA45C-J3WCH have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet America have stock available or on a lead time for DA45C-J3WCH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA45C-J3WCH often in real-time on the comparison pages.
What if I can't find stock of DA45C-J3WCH?
You can fill out our help required form which you can use to request a quote for DA45C-J3WCH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.