Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 25Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
25 WAY MALE MOD ADAPTOR SHIELDED RoHS | GreenChips |
MOD ADAPTOR, 25POS D SUB PLUG-RJ45 JACK | Farnell |
Mod Adaptor, 25Pos D Sub Plug-Rj45 Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a DA25-PMJ8-M-K-RC?
Additional datasheets, footprints and schematics for DA25-PMJ8-M-K-RC are listed on our Part Details page. You can also find images and similar parts to DA25-PMJ8-M-K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA25-PMJ8-M-K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA25-PMJ8-M-K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA25-PMJ8-M-K-RC fall under?
The DA25-PMJ8-M-K-RC is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to DA25-PMJ8-M-K-RC when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA25-PMJ8-M-K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the DA25-PMJ8-M-K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA25-PMJ8-M-K-RC have stock available?
Authorised distributors including GreenChips, element14, Farnell and Newark Electronics have stock available or on a lead time for DA25-PMJ8-M-K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA25-PMJ8-M-K-RC often in real-time on the comparison pages.
What if I can't find stock of DA25-PMJ8-M-K-RC?
You can fill out our help required form which you can use to request a quote for DA25-PMJ8-M-K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.