Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.51
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$11.63
|
114
in stock
|
Buy Now |
![]() |
PEI-Genesis
from US$8.51
|
6,364
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$14.60
|
5,444
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$14.60
|
2,016
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$14.94
|
1,738
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$10.05
|
770
in stock
|
Buy Now |
![]() |
RS Americas
from US$10.66
|
765
in stock
|
Buy Now |
![]() |
Electro Enterprises
from US$12.23
|
221
in stock
|
Buy Now |
![]() |
element14
from US$10.06
|
124
in stock
|
Buy Now |
D Sub Shell Size | DA |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Deep Straight Clamp |
Connector Shell Size | DA |
Enclosure Material | Steel |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | DA Series |
RoHS: | Unknown |
Product Range | DA Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Junction Shell Clamp |
Connector Shell Size | DA |
Enclosure Material | Steel |
RoHS Compliant | No |
Deep Straight Clamp Junction Shell |Cinch Connectivity Solutions DA24658 | Newark Electronics |
Where can I find additional details, specifications and documents for a DA24658?
Additional datasheets, footprints and schematics for DA24658 are listed on our Part Details page. You can also find images and similar parts to DA24658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA24658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA24658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA24658 fall under?
The DA24658 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to DA24658 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA24658 you can contact the distributor directly for product support, shipping queries etc.
Is the DA24658 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA24658 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for DA24658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA24658 often in real-time on the comparison pages.
What if I can't find stock of DA24658?
You can fill out our help required form which you can use to request a quote for DA24658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.