Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Ultra-small mold package.(UMD3) |
High reliability. |
Configuration | Series Connection |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.2 |
Isurge[mA] | 300 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.01 |
VR @ Reverse Current [V] | 80 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
DA228U Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Small Signal Diode, 80V, 0.1A, Sot-323 Rohs Compliant: Yes |Rohm DA228UT106 | Newark Electronics |
SMALL SIGNAL DIODE, 80V, 0.1A, SOT-323 | element14 |
Diode Switching 80V 0.2A 3-Pin UMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a DA228UT106?
Additional datasheets, footprints and schematics for DA228UT106 are listed on our Part Details page. You can also find images and similar parts to DA228UT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA228UT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA228UT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA228UT106 fall under?
The DA228UT106 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DA228UT106 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA228UT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DA228UT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DA228UT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DA228UT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA228UT106 often in real-time on the comparison pages.
What if I can't find stock of DA228UT106?
You can fill out our help required form which you can use to request a quote for DA228UT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.