Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0371
Ultra-small mold package(EMD3). |
High reliability. |
Configuration | Series Connection |
---|---|
Package Code | SOT-416 |
Package(JEITA) | SC-75A |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 20 |
Reverse Voltage VR[V] | 20 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.2 |
Isurge[mA] | 300 |
Forward Voltage VF[V] | 1 |
IF @ Forward Voltage [mA] | 10 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 15 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.8) |
Data Sheet |
---|
DA221 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DA221 Series 20 V 100 mA 150 mW SMT Ultra High-Speed Switching Diode-EMD-3 | Future Electronics |
Diode Switching 20V 0.2A 3-Pin EMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a DA221TL?
Additional datasheets, footprints and schematics for DA221TL are listed on our Part Details page. You can also find images and similar parts to DA221TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA221TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA221TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA221TL you can contact the distributor directly for product support, shipping queries etc.
Is the DA221TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DA221TL have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Avnet America and element14 have stock available or on a lead time for DA221TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA221TL often in real-time on the comparison pages.
What if I can't find stock of DA221TL?
You can fill out our help required form which you can use to request a quote for DA221TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.