Status: | Unknown |
---|---|
Series: | DA22 Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | Standard |
Current Rating | 1A |
Filter Terminals | - |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | DA22 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Gender | Plug |
Plug Type | IEC 60320 C14 |
Power Entry Module, Receptacle, 1A | Newark Electronics |
DA22 POWER ENTRY MODULE W. FILTER 1A | Avnet America |
Power Entry Modules, AC, PCB 1A 125/250VAC | Schurter DA22.1121.11 | RS Americas |
AC Power Entry Modules PCB 1A 125/250VAC | Sager |
Where can I find additional details, specifications and documents for a DA22.1121.11?
Additional datasheets, footprints and schematics for DA22.1121.11 are listed on our Part Details page. You can also find images and similar parts to DA22.1121.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA22.1121.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA22.1121.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA22.1121.11 fall under?
The DA22.1121.11 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DA22.1121.11 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA22.1121.11 you can contact the distributor directly for product support, shipping queries etc.
Is the DA22.1121.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA22.1121.11 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for DA22.1121.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA22.1121.11 often in real-time on the comparison pages.
What if I can't find stock of DA22.1121.11?
You can fill out our help required form which you can use to request a quote for DA22.1121.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.