Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.00
|
650
in stock
|
Buy Now | |
PEI-Genesis
from US$3.62
|
2,955
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.29
|
895
in stock
|
Buy Now | |
element14
from US$7.85
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$7.38
|
650
in stock
|
Buy Now | |
Heilind Electronics
from US$10.29
|
497
in stock
|
Buy Now | |
Rapid Electronics
from US$7.52
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$7.60
|
190
in stock
|
Buy Now | |
RS Americas
from US$7.51
|
-
|
Buy Now |
D Sub Shell Size | DA |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Round Cable Clamp |
Body Color | Yellow |
Connector Shell Size | DA |
External Depth | 1.031" |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a DA20961?
Additional datasheets, footprints and schematics for DA20961 are listed on our Part Details page. You can also find images and similar parts to DA20961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA20961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA20961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA20961 fall under?
The DA20961 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to DA20961 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA20961 you can contact the distributor directly for product support, shipping queries etc.
Is the DA20961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA20961 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for DA20961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA20961 often in real-time on the comparison pages.
What if I can't find stock of DA20961?
You can fill out our help required form which you can use to request a quote for DA20961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.