Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Dialog Semiconductor |
---|---|
Silicon Core Number | DA14695 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy |
Core Architecture | ARM |
Silicon Family Name | - |
Kit Contents | SmartBond Pro Dev Kit DA14695 DA14695-00HQDB-P Daughterboard & Mini USB-Cable Coin Cell Battery |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Wireless Mcu Fr Bt5.0 &prop 2G4 Prtcl | Newark Electronics |
Where can I find additional details, specifications and documents for a DA14695-00HQDEVKT-P?
Additional datasheets, footprints and schematics for DA14695-00HQDEVKT-P are listed on our Part Details page. You can also find images and similar parts to DA14695-00HQDEVKT-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA14695-00HQDEVKT-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA14695-00HQDEVKT-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA14695-00HQDEVKT-P fall under?
The DA14695-00HQDEVKT-P is listed under Dialog Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to DA14695-00HQDEVKT-P when available in the Dialog Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA14695-00HQDEVKT-P you can contact the distributor directly for product support, shipping queries etc.
Is the DA14695-00HQDEVKT-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA14695-00HQDEVKT-P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DA14695-00HQDEVKT-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA14695-00HQDEVKT-P often in real-time on the comparison pages.
What if I can't find stock of DA14695-00HQDEVKT-P?
You can fill out our help required form which you can use to request a quote for DA14695-00HQDEVKT-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.