Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Dialog Semiconductor |
---|---|
Silicon Core Number | DA14585 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Remote Control |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Family Name | - |
Kit Contents | Voice RCU Development Kit DA14585 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a DA14585VRCUDEVKT?
Additional datasheets, footprints and schematics for DA14585VRCUDEVKT are listed on our Part Details page. You can also find images and similar parts to DA14585VRCUDEVKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA14585VRCUDEVKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA14585VRCUDEVKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA14585VRCUDEVKT fall under?
The DA14585VRCUDEVKT is listed under Dialog Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to DA14585VRCUDEVKT when available in the Dialog Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA14585VRCUDEVKT you can contact the distributor directly for product support, shipping queries etc.
Is the DA14585VRCUDEVKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA14585VRCUDEVKT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DA14585VRCUDEVKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA14585VRCUDEVKT often in real-time on the comparison pages.
What if I can't find stock of DA14585VRCUDEVKT?
You can fill out our help required form which you can use to request a quote for DA14585VRCUDEVKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.