Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Dialog Semiconductor |
---|---|
Silicon Core Number | DA14585 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Family Name | - |
Kit Contents | IoT Multi Sensor Development Kit DA14585 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a DA14585IOTMSENSKT?
Additional datasheets, footprints and schematics for DA14585IOTMSENSKT are listed on our Part Details page. You can also find images and similar parts to DA14585IOTMSENSKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA14585IOTMSENSKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA14585IOTMSENSKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA14585IOTMSENSKT fall under?
The DA14585IOTMSENSKT is listed under Dialog Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to DA14585IOTMSENSKT when available in the Dialog Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA14585IOTMSENSKT you can contact the distributor directly for product support, shipping queries etc.
Is the DA14585IOTMSENSKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA14585IOTMSENSKT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for DA14585IOTMSENSKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA14585IOTMSENSKT often in real-time on the comparison pages.
What if I can't find stock of DA14585IOTMSENSKT?
You can fill out our help required form which you can use to request a quote for DA14585IOTMSENSKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.