Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.04
|
217
in stock
|
Buy Now | |
PEI-Genesis
from US$12.29
|
1,242
in stock
|
Buy Now | |
TTI Europe
from US$10.42
|
860
in stock
|
Buy Now | |
element14
from US$14.19
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$11.89
|
268
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
276
in stock
|
Buy Now | |
Heilind Electronics
-
|
153
in stock
|
Buy Now | |
Avnet America
from US$12.01
|
-
|
Buy Now | |
RS Americas
from US$13.49
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 40° |
Connector Body Material | Plastic Body |
Colour | Metalised |
Material | ABS Polymer |
Connector Accessories EMI Shielded End Bell Shell Size 15 40 Cable Exit Thermoplastic Nickel Over Copper | Avnet America |
Where can I find additional details, specifications and documents for a DA121073-50?
Additional datasheets, footprints and schematics for DA121073-50 are listed on our Part Details page. You can also find images and similar parts to DA121073-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA121073-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA121073-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA121073-50 fall under?
The DA121073-50 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DA121073-50 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA121073-50 you can contact the distributor directly for product support, shipping queries etc.
Is the DA121073-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA121073-50 have stock available?
Authorised distributors including PEI-Genesis, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for DA121073-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA121073-50 often in real-time on the comparison pages.
What if I can't find stock of DA121073-50?
You can fill out our help required form which you can use to request a quote for DA121073-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.