Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.72
|
59
in stock
|
Buy Now | |
PEI-Genesis
from US$9.66
|
1,666
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.11
|
1,384
in stock
|
Buy Now | |
element14
from US$14.69
|
1,093
in stock
|
Buy Now | |
Heilind Electronics
from US$11.11
|
769
in stock
|
Buy Now | |
TTI Europe
from US$11.00
|
344
in stock
|
Buy Now | |
Newark Electronics
from US$13.79
|
314
in stock
|
Buy Now | |
Electro Enterprises
from US$18.76
|
3
in stock
|
Buy Now | |
Avnet America
from US$11.75
|
-
|
Buy Now | |
RS Americas
from US$13.63
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Colour | Metalised |
Material | ABS Polymer |
Connector Accessories EMI Shielded End Bell Shell Size 15 POS Straight Cable Exit Thermoplastic Nickel Over Copper | Avnet America |
Where can I find additional details, specifications and documents for a DA121073-150?
Additional datasheets, footprints and schematics for DA121073-150 are listed on our Part Details page. You can also find images and similar parts to DA121073-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA121073-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA121073-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA121073-150 fall under?
The DA121073-150 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DA121073-150 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA121073-150 you can contact the distributor directly for product support, shipping queries etc.
Is the DA121073-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA121073-150 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, element14, Heilind Electronics and TTI Europe have stock available or on a lead time for DA121073-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA121073-150 often in real-time on the comparison pages.
What if I can't find stock of DA121073-150?
You can fill out our help required form which you can use to request a quote for DA121073-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.