Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
1,780
in stock
|
Buy Now | |
Sager
from US$1.15
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
74
in stock
|
Buy Now | |
element14
from US$1.12
|
74
in stock
|
Buy Now | |
Farnell
from US$1.01
|
74
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now |
Tfmr 1 | 1, 15Vus SM Dig Aud |
---|
Audio Transformer 6 pin SMT | RS |
Audio Transformers / Signal Transformers 1.0-2.2MH 0.36UH 6PIN SMT | Sager |
HX6062FNL Series 2.06 mH 1:1 100 kHz SMT Digital Audio Transformer | Future Electronics |
Audio Transformer, 1:1, 2Kv Rohs Compliant: Yes |Murata Power Solutions DA101JC-R | Newark Electronics |
AUDIO TRANSFORMER, 1:1, 2KV | element14 |
AUDIO TRANSFORMER, 1: 1, 2KV | Farnell |
Audio Transformer 1:1 2000Vrms Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a DA101JC-R?
Additional datasheets, footprints and schematics for DA101JC-R are listed on our Part Details page. You can also find images and similar parts to DA101JC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA101JC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA101JC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA101JC-R fall under?
The DA101JC-R is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to DA101JC-R when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA101JC-R you can contact the distributor directly for product support, shipping queries etc.
Is the DA101JC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA101JC-R have stock available?
Authorised distributors including RS, Sager, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for DA101JC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA101JC-R often in real-time on the comparison pages.
What if I can't find stock of DA101JC-R?
You can fill out our help required form which you can use to request a quote for DA101JC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.